Manufacturer: Sanken
Win Source Part Number: 047370-STR-A6059H
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 30W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.3V
Duty Cycle: 83%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8.1 V to 32 V
Control Operating Temperature: -20°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 8DIP Product overview: STR-A6059H from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-A6059H can be used for catalog matching and distributor lookup.
IC REG PWM CONV AC/DC 8-DIP
IC OFFLINE SWITCH FLYBACK 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 047370-STR-A6059H | 748-STR-A6059H | 681-STR-A6059H | STR-A6059H |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6059H | Power Management IC | IC REG PWM CONV AC/DC 8-DIP | AC DC Converters, Offline Switches |
| Configuration / Function | Flyback | |||
| Package Type | DIP; Other; 8-DIP | Other; Tube | DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads |
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Internal Current Limit |