Sanken Electric Co., Ltd. DIP Power Management IC STR-A6059H-7L

Description
IC REG PWM CONV AC/DC 8-DIP Product overview: STR-A6059H-7L from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-A6059H-7L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG PWM CONV AC/DC 8-DIP Product overview: STR-A6059H-7L from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-A6059H-7L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Power Management IC
748-STR-A6059H-7L
DIP Power Management IC 748-STR-A6059H-7L
IC REG PWM CONV AC/DC 8-DIP Product overview: STR-A6059H-7L from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-A6059H-7L can be used for catalog matching and distributor lookup.

IC REG PWM CONV AC/DC 8-DIP Product overview: STR-A6059H-7L from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DIP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-STR-A6059H-7L can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6059H-7L - 047371-STR-A6059H-7L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6059H-7L
047371-STR-A6059H-7L
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6059H-7L 047371-STR-A6059H-7L
Manufacturer: Sanken Win Source Part Number: 047371-STR-A6059H-7L Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 83% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8.1 V to 32 V Control Operating Temperature: -20°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 047371-STR-A6059H-7L
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 30W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.3V
Duty Cycle: 83%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8.1 V to 32 V
Control Operating Temperature: -20°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-STR-A6059H-7L 047371-STR-A6059H-7L
Product Name DIP Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6059H-7L
Package Type Other; Tube/Rail DIP; Other; 8-DIP
fsw 100 kHz 100 kHz
Duty Cycle 83 83
Configuration / Function Flyback
Unlock Full Specs
to access all available technical data