Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR-3A153D STR-3A153D

Description
Manufacturer: Sanken Win Source Part Number: 212393-STR-3A153D Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 53W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8.1 V to 32 V Control Operating Temperature: -40°C to 115°C (TA) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 212393-STR-3A153D Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 53W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8.1 V to 32 V Control Operating Temperature: -40°C to 115°C (TA) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-3A153D - 212393-STR-3A153D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-3A153D
212393-STR-3A153D
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-3A153D 212393-STR-3A153D
Manufacturer: Sanken Win Source Part Number: 212393-STR-3A153D Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 53W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8.1 V to 32 V Control Operating Temperature: -40°C to 115°C (TA) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 212393-STR-3A153D
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 53W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.3V
Duty Cycle: 74%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8.1 V to 32 V
Control Operating Temperature: -40°C to 115°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 212393-STR-3A153D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR-3A153D
Package Type DIP; Other; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5696N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3BR2280JZ-T - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details