Manufacturer: Sanken
Win Source Part Number: 720583-STD03P
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3P-5L
Temperature Range - Operating: 150°C
Manufacturer Package: TO-3P-5
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 160V
Current - Collector Cutoff (Maximum): 100μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2V at 10mA, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 5000 at 10A, 4V
Maximum Power: 160W
Bipolar (BJT) Transistor PNP - Darlington 160V 15A 160W Through Hole TO-3P-5L
TRANS PNP DARL 160V 15A TO3P-5L
TRANS PNP DARL 160V 15A TO3P-5L
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 720583-STD03P | STD03P-ND | STD03P | STD03P |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - STD03P | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP - Darlington; PNP | |
| Package Type | TO-3; SOT3 | TO-3; TO-3P-5 | TO-3; TO-3P-5 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||
| TJ | 150 C (302 F) | 150 C (302 F) |