Bipolar (BJT) Transistor PNP - Darlington 150V 10A 100W Through Hole TO-3P-5L
TRANS PNP DARL 150V 10A TO3P-5L Product overview: STD01P from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD01P can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 935259-STD01P
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 150 V 10 A - 100 W Through Hole TO-3P-5L
Package: Bulk
Package: TO-3P-5
Mounting: Through Hole
Family Name: STD01
Categories: Discrete Semiconductor Products
Case / Package: TO-3P-5L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
TRANS PNP DARL 150V 10A TO3P-5L
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | STD01P-ND | 276-STD01P | 935259-STD01P | STD01P |
| Product Name | Single Bipolar Transistors | 150V 10A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - STD01P | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | TO-3; TO-3P-5 | Bulk | TO-3; SOT3; TO-3P-5L | |
| Packing Method | Bulk | Bulk; Bulk | ||
| VCEO | 150 volts | 150 volts |