The STA801M is a dual-output DC-DC switching regulator from Quarktwin Technology Ltd., designed for step-down voltage regulation. It features two regulators in a compact inline package, each capable of delivering up to 0.5A of output current. The output voltage for the second channel is selectable from four levels: 9.0V, 11.5V, 12.1V, and 15.5V. The device includes a built-in flywheel Schottky diode, overcurrent and thermal protection circuits, and soft start functionality, which enhances reliability and performance. The STA801M operates within a DC input voltage range of 10V to 30V and has an operating temperature range of -40°C to +125°C. It requires only seven discrete components for operation, making it suitable for applications such as antenna power supplies and stabilization of secondary stages in switching power supplies. The internal reference oscillator operates at 125kHz, allowing for a reduction in choke-coil size compared to conventional devices. The product is packaged in a 10-pin SIP format, with a mass of approximately 2.5g.
Buck Switching Regulator IC Positive Fixed 5V, Selectable 2 Output 500mA 10-SIP
Manufacturer: Sanken
Win Source Part Number: 047343-STA801M
Packaging: Bulk
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 125kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TA)
Case / Package: 10-SIP
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V, Selectable
Minimum Input Voltage: 17.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG BUCK 5V/SELECTABLE 10SIP
Buck Switching Regulator IC Positive Fixed 5V, Selectable 2 Output 500mA 10-SIP
IC REG BUCK 5V/SELECTABLE 10SIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | STA801M-ND | 047343-STA801M | STA801M | STA801M | STA801M |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STA801M | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 10-SIP | Other; 10-SIP | Other; 10-SIP | ||
| Special Features | Multiple Outputs | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts | 5 to ? volts |