Sanken Electric Co., Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STA801 STA801

Description
Manufacturer: Sanken Win Source Part Number: 066264-STA801 Packaging: Bulk Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 125kHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TA) Case / Package: 10-SIP Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V, Selectable Minimum Input Voltage: 17.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 066264-STA801 Packaging: Bulk Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 125kHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TA) Case / Package: 10-SIP Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V, Selectable Minimum Input Voltage: 17.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STA801 - 066264-STA801 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STA801
066264-STA801
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STA801 066264-STA801
Manufacturer: Sanken Win Source Part Number: 066264-STA801 Packaging: Bulk Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 125kHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TA) Case / Package: 10-SIP Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V, Selectable Minimum Input Voltage: 17.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 066264-STA801
Packaging: Bulk
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 125kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TA)
Case / Package: 10-SIP
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V, Selectable
Minimum Input Voltage: 17.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 066264-STA801
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STA801
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 10-SIP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

QFN Power Management IC - 750-A8303SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - AD9560KR - Lingto Electronic Limited
Specs
Special Features Frequency Control, Ramp
View Details
Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
DC DC Switching Controllers - CHL8214-02CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers