IC MTR DRV UNIPOLAR 10-44V 18ZIP Product overview: STA7130MPR from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 44V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STA7130MPR can be used for catalog matching and distributor lookup.
Win Source Part Number: 976693-STA7130MPR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Bulk
Applications: General Purpose
Standard Package: 1,785
Technology: Power MOSFET
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 10V ~ 44V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8
Voltage - Supply: 10V ~ 44V
Mounting Type: Through Hole
Package / Case: 18-SSIP Formed Leads
Supplier Device Package: 18-ZIP
Temperature Range - Operating: -20°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Sanken
Other Names: STA7130MPR DK
Base Product Number: STA7130
Unipolar Motor Driver Power MOSFET Parallel 18-ZIP
IC MTR DRV UNIPOLAR 10-44V 18ZIP
IC MTR DRV UNIPOLAR 10-44V 18ZIP
Unipolar Motor Driver Power MOSFET Parallel 18-ZIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-STA7130MPR | 976693-STA7130MPR | STA7130MPR-ND | STA7130MPR | STA7130MPR | STA7130MPR |
| Product Name | 44V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |
| DC Input | 44 volts | 10 to 44 volts | 10 to 44 volts | |||
| AC Input | 10 to 44 volts | 10 to 44 volts | ||||
| Continuous Current | 1 amps | 1 amps | 1 amps |