TRANS 4NPN DARL 100V 2A 10SIP Product overview: STA475A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA475A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 100V 2A 4W Through Hole 10-SIP
Manufacturer: Sanken
Win Source Part Number: 047340-STA475A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 10-SIP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 2mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 1A, 4V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
TRANS 4NPN DARL 100V 2A 10SIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-STA475A | STA475A-ND | 047340-STA475A | STA475A |
| Product Name | 100V 2A Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - STA475A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | 10-SIP | SOT3; 10-SIP | |
| Packing Method | Bulk | Bulk; Bulk | ||
| VCEO | 100 volts | 100 volts |