TRANS 4PNP DARL 60V 2A 10-SIP Product overview: STA472A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA472A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 4 PNP Darlington (Quad) 60V 2A 100MHz 4W Through Hole 10-SIP
Manufacturer: Sanken
Win Source Part Number: 047339-STA472A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: 4 PNP Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 10-SIP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 2mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 1A, 4V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
TRANS 4PNP DARL 60V 2A 10-SIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-STA472A | STA472A-ND | 047339-STA472A | STA472A |
| Product Name | 60V 2A Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - STA472A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | 10-SIP | SOT3; 10-SIP | |
| Packing Method | Bulk | Bulk; Bulk | ||
| VCEO | 60 volts | 60 volts |