Manufacturer: Sanken
Win Source Part Number: 1260537-STA460C
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 10-SIP
Power - Max: 3.2W
Transistor Type: 2 NPN Darlington (Dual)
Family Name: STA460C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp
RoHS State: Request Verification
Manufacturer Package: 10-SIP
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 150mV @ 15mA, 1.5A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 700 @ 1A, 1V
Introduction Date: March 05, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor Array 2 NPN Darlington (Dual) 60V 6A 3.2W Through Hole 10-SIP
TRANS 2NPN DARL 60V 6A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1260537-STA460C | STA460C-ND | STA460C |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - STA460C | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| IC(max) | 0.0100 milliamps | 6000 milliamps | |
| TJ | 150 C (302 F) |