Sanken Electric Co., Ltd. Bipolar Transistor Arrays STA457C

Description
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP Darlington (H-Bridge) 60V 4A 4W Through Hole 10-SIP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP Darlington (H-Bridge) 60V 4A 4W Through Hole 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - STA457C-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
STA457C-ND
Bipolar Transistor Arrays STA457C-ND
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP Darlington (H-Bridge) 60V 4A 4W Through Hole 10-SIP

Bipolar (BJT) Transistor Array 2 NPN, 2 PNP Darlington (H-Bridge) 60V 4A 4W Through Hole 10-SIP

Buy Now Datasheet
Singapore, Singapore
60V Bipolar Transistor
277-STA457C
60V Bipolar Transistor 277-STA457C
TRANS 2NPN/2PNP DARL 60V 10SIP Product overview: STA457C from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA457C can be used for catalog matching and distributor lookup.

TRANS 2NPN/2PNP DARL 60V 10SIP Product overview: STA457C from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA457C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - STA457C - 047337-STA457C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - STA457C
047337-STA457C
TRANSISTORS - Transistors (BJT) - Arrays - STA457C 047337-STA457C
Manufacturer: Sanken Win Source Part Number: 047337-STA457C Packaging: Bulk Mounting: Through Hole Transistor Polarity: 2 NPN, 2 PNP Darlington (H-Bridge) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 10-SIP Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.5V @ 4mA, 2A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 2000 @ 2A, 4V Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 047337-STA457C
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: 2 NPN, 2 PNP Darlington (H-Bridge)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 10-SIP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 4mA, 2A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 2A, 4V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STA457C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STA457C
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STA457C
TRANS 2NPN/2PNP DARL 60V 10SIP

TRANS 2NPN/2PNP DARL 60V 10SIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number STA457C-ND 277-STA457C 047337-STA457C STA457C
Product Name Bipolar Transistor Arrays 60V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - STA457C Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP; 2 NPN, 2 PNP Darlington (H-Bridge)
Package Type 10-SIP Bulk SOT3; 10-SIP
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 1658603 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC846PNE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers