Sanken Electric Co., Ltd. Bipolar Transistor Arrays STA434A

Description
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP Darlington (H-Bridge) 60V 4A 4W Through Hole 10-SIP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP Darlington (H-Bridge) 60V 4A 4W Through Hole 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - STA434A-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
STA434A-ND
Bipolar Transistor Arrays STA434A-ND
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP Darlington (H-Bridge) 60V 4A 4W Through Hole 10-SIP

Bipolar (BJT) Transistor Array 2 NPN, 2 PNP Darlington (H-Bridge) 60V 4A 4W Through Hole 10-SIP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - STA434A - 897876-STA434A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - STA434A
897876-STA434A
TRANSISTORS - Transistors (BJT) - Arrays - STA434A 897876-STA434A
Manufacturer: Sanken Win Source Part Number: 897876-STA434A Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN, 2 PNP Darlington (H-Bridge) 60V 4A - 4W Through Hole 10-SIP Package: 10-SIP Package: Bulk Mounting: Through Hole Family Name: STA434 Categories: Discrete Semiconductor Products Case / Package: 10-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8541.29.0095

Manufacturer: Sanken
Win Source Part Number: 897876-STA434A
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN, 2 PNP Darlington (H-Bridge) 60V 4A - 4W Through Hole 10-SIP
Package: 10-SIP
Package: Bulk
Mounting: Through Hole
Family Name: STA434
Categories: Discrete Semiconductor Products
Case / Package: 10-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STA434A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STA434A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STA434A
TRANS 2NPN/2PNP DARL 60V 10SIP

TRANS 2NPN/2PNP DARL 60V 10SIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number STA434A-ND 897876-STA434A STA434A
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - STA434A Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - 232257-BC849C E6327 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers
Bipolar Transistors - 1220652 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details