Manufacturer: Sanken
Win Source Part Number: 212247-STA421A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: 4 PNP (Quad)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 10-SIP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 200mA, 2A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 40 @ 1A, 4V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor Array 4 PNP (Quad) 60V 3A 4W Through Hole 10-SIP
TRANS 4PNP 60V 3A 10-SIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 212247-STA421A | STA421A-ND | STA421A |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - STA421A | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; 4 PNP (Quad) | PNP |