Manufacturer: Sanken
Win Source Part Number: 042903-STA413A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: 4 NPN (Quad)
Family Name: STA413A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 10-SIP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Max Vce (sat): 500mV @ 5mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 500 @ 500mA, 4V
Maximum Power Dissipation: 4W
Introduction Date: March 05, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 4 NPN (Quad) 35V 3A 4W Through Hole 10-SIP
TRANS 4NPN 35V 3A 10-SIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 042903-STA413A | STA413A-ND | STA413A |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - STA413A | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | 4 NPN (Quad); NPN | NPN | |
| Package Type | SOT3; 10-SIP | 10-SIP | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| IC(max) | 3000 milliamps | 3000 milliamps |