Sanken Electric Co., Ltd. 60V 6A Bipolar Transistor STA406A

Description
TRANS 4NPN DARL 60V 6A 10-SIP Product overview: STA406A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA406A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 4NPN DARL 60V 6A 10-SIP Product overview: STA406A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA406A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 6A Bipolar Transistor
277-STA406A
60V 6A Bipolar Transistor 277-STA406A
TRANS 4NPN DARL 60V 6A 10-SIP Product overview: STA406A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA406A can be used for catalog matching and distributor lookup.

TRANS 4NPN DARL 60V 6A 10-SIP Product overview: STA406A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA406A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - STA406A-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
STA406A-ND
Bipolar Transistor Arrays STA406A-ND
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 60V 6A 4W Through Hole 10-SIP

Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 60V 6A 4W Through Hole 10-SIP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - STA406A - 047335-STA406A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - STA406A
047335-STA406A
TRANSISTORS - Transistors (BJT) - Arrays - STA406A 047335-STA406A
Manufacturer: Sanken Win Source Part Number: 047335-STA406A Packaging: Bulk Mounting: Through Hole Transistor Polarity: 4 NPN Darlington (Quad) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 10-SIP Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.5V @ 10mA, 3A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 2000 @ 3A, 2V Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 047335-STA406A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 10-SIP
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 10mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 3A, 2V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STA406A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STA406A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STA406A
TRANS 4NPN DARL 60V 6A 10-SIP

TRANS 4NPN DARL 60V 6A 10-SIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 277-STA406A STA406A-ND 047335-STA406A STA406A
Product Name 60V 6A Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - STA406A Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk 10-SIP SOT3; 10-SIP
Packing Method Bulk Bulk; Bulk
VCEO 60 volts 60 volts
VCBO 70 volts
Unlock Full Specs
to access all available technical data