Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 200V 3A 4W Through Hole 10-SIP
Manufacturer: Sanken
Win Source Part Number: 212246-STA404A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 10-SIP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 2V @ 1.5mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 1A, 4V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
TRANS 4NPN DARL 200V 3A 10-SIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | STA404A-ND | 212246-STA404A | STA404A |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - STA404A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; 4 NPN Darlington (Quad) |