Sanken Electric Co., Ltd. 100V 4A Bipolar Transistor STA403A

Description
TRANS 4NPN DARL 100V 4A SIP Product overview: STA403A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA403A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 4NPN DARL 100V 4A SIP Product overview: STA403A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA403A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 4A Bipolar Transistor
277-STA403A
100V 4A Bipolar Transistor 277-STA403A
TRANS 4NPN DARL 100V 4A SIP Product overview: STA403A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA403A can be used for catalog matching and distributor lookup.

TRANS 4NPN DARL 100V 4A SIP Product overview: STA403A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA403A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - STA403A-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
STA403A-ND
Bipolar Transistor Arrays STA403A-ND
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 100V 4A 4W Through Hole 10-SIP

Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 100V 4A 4W Through Hole 10-SIP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - STA403A - 047334-STA403A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - STA403A
047334-STA403A
TRANSISTORS - Transistors (BJT) - Arrays - STA403A 047334-STA403A
Manufacturer: Sanken Win Source Part Number: 047334-STA403A Packaging: Bulk Mounting: Through Hole Transistor Polarity: 4 NPN Darlington (Quad) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 10-SIP Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 100V @ 10mA Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 2A, 4V Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 047334-STA403A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 10-SIP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 100V @ 10mA
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 2A, 4V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STA403A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STA403A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STA403A
TRANS 4NPN DARL 100V 4A SIP

TRANS 4NPN DARL 100V 4A SIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 277-STA403A STA403A-ND 047334-STA403A STA403A
Product Name 100V 4A Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - STA403A Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk 10-SIP SOT3; 10-SIP
Packing Method Bulk Bulk; Bulk
VCEO 100 volts 100 volts
VCBO 120 volts
Unlock Full Specs
to access all available technical data