Sanken Electric Co., Ltd. 50V 4A Bipolar Transistor STA402

Description
TRANS 4PNP DARL 50V 4A 10-SIP Product overview: STA402 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 4PNP DARL 50V 4A 10-SIP Product overview: STA402 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 4A Bipolar Transistor
277-STA402
50V 4A Bipolar Transistor 277-STA402
TRANS 4PNP DARL 50V 4A 10-SIP Product overview: STA402 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA402 can be used for catalog matching and distributor lookup.

TRANS 4PNP DARL 50V 4A 10-SIP Product overview: STA402 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA402 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - STA402 - 047332-STA402 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - STA402
047332-STA402
TRANSISTORS - Transistors (BJT) - Arrays - STA402 047332-STA402
Manufacturer: Sanken Win Source Part Number: 047332-STA402 Packaging: Bulk Mounting: Through Hole Transistor Polarity: 4 PNP Darlington (Quad) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 10-SIP Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 2V @ 10mA, 3A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 047332-STA402
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: 4 PNP Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 10-SIP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 2V @ 10mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 3A, 4V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 277-STA402 047332-STA402
Product Name 50V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - STA402
Polarity PNP PNP; 4 PNP Darlington (Quad)
Unlock Full Specs
to access all available technical data