Sanken Electric Co., Ltd. 60V 4A Bipolar Transistor STA401A

Description
TRANS 4NPN DARL 60V 4A 10SIP Product overview: STA401A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA401A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 4NPN DARL 60V 4A 10SIP Product overview: STA401A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA401A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 4A Bipolar Transistor
277-STA401A
60V 4A Bipolar Transistor 277-STA401A
TRANS 4NPN DARL 60V 4A 10SIP Product overview: STA401A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA401A can be used for catalog matching and distributor lookup.

TRANS 4NPN DARL 60V 4A 10SIP Product overview: STA401A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA401A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - STA401A - 047331-STA401A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - STA401A
047331-STA401A
TRANSISTORS - Transistors (BJT) - Arrays - STA401A 047331-STA401A
Manufacturer: Sanken Win Source Part Number: 047331-STA401A Packaging: Bulk Mounting: Through Hole Transistor Polarity: 4 NPN Darlington (Quad) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 10-SIP Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2V @ 10mA, 3A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 4W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 047331-STA401A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 10-SIP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2V @ 10mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 3A, 4V
Maximum Power Dissipation: 4W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays - STA401A-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
STA401A-ND
Bipolar Transistor Arrays STA401A-ND
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 60V 4A 4W Through Hole 10-SIP

Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 60V 4A 4W Through Hole 10-SIP

Buy Now Datasheet
Bipolar Transistor Arrays - STA401A - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
STA401A
Bipolar Transistor Arrays STA401A
TRANS 4NPN DARL 60V 4A 10SIP

TRANS 4NPN DARL 60V 4A 10SIP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STA401A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STA401A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STA401A
TRANS 4NPN DARL 60V 4A 10SIP

TRANS 4NPN DARL 60V 4A 10SIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-STA401A 047331-STA401A STA401A-ND STA401A STA401A
Product Name 60V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - STA401A Bipolar Transistor Arrays Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3; 10-SIP 10-SIP 10-SIP
Packing Method Bulk Bulk; Bulk
VCEO 60 volts 60 volts 60 volts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data