Sanken Electric Co., Ltd. TRANSISTORS - Transistors (BJT) - Arrays - STA302A STA302A

Description
Manufacturer: Sanken Win Source Part Number: 047329-STA302A Packaging: Bulk Mounting: Through Hole Transistor Polarity: 3 PNP Darlington (Emitter Coupled) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SIP Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 2V @ 10mA, 3A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 047329-STA302A Packaging: Bulk Mounting: Through Hole Transistor Polarity: 3 PNP Darlington (Emitter Coupled) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SIP Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 2V @ 10mA, 3A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - STA302A - 047329-STA302A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - STA302A
047329-STA302A
TRANSISTORS - Transistors (BJT) - Arrays - STA302A 047329-STA302A
Manufacturer: Sanken Win Source Part Number: 047329-STA302A Packaging: Bulk Mounting: Through Hole Transistor Polarity: 3 PNP Darlington (Emitter Coupled) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SIP Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 2V @ 10mA, 3A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 047329-STA302A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: 3 PNP Darlington (Emitter Coupled)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SIP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 2V @ 10mA, 3A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 3A, 4V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays - STA302A-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
STA302A-ND
Bipolar Transistor Arrays STA302A-ND
Bipolar (BJT) Transistor Array 3 PNP Darlington (Emitter Coupled) 50V 4A 3W Through Hole 8-SIP

Bipolar (BJT) Transistor Array 3 PNP Darlington (Emitter Coupled) 50V 4A 3W Through Hole 8-SIP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STA302A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STA302A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STA302A
TRANS 3PNP DARL 50V 4A 8SIP

TRANS 3PNP DARL 50V 4A 8SIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 047329-STA302A STA302A-ND STA302A
Product Name TRANSISTORS - Transistors (BJT) - Arrays - STA302A Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; 3 PNP Darlington (Emitter Coupled) PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP49E6327HTSA1 - 099476-BCP49E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN - Darlington
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
Bipolar Transistors - 6697509 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details