High-Side Gate Driver IC Inverting 8-SOIC
High-Side Gate Driver IC Inverting 8-SOIC
HIGH-SIDE GATE DRIVER IC 18V SOU
High-Side Gate Driver IC Inverting 8-SOIC
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1261-SSC4S790CT-ND | SSC4S790 | SSC4S790 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side | |
| Output Configuration | Inverting | Inverting | |
| Output Current | 0.5500 amps | 0.5500 amps | |
| Supply Voltage | 12 to 18 volts | 18 to 12 volts | 12 to 18 volts |