IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOP
LOW-SIDE GATE DRIVER IC
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1261-SSC4S701CT-ND | SSC4S701 | SSC4S701 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers |
| Driver Type | Low-side | Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 1.75 amps | 1.75 amps | |
| Supply Voltage | 13.5 to 16.5 volts | 13.5 to 16.5 volts | 16.5 to 13.5 volts |