Sanken Electric Co., Ltd. 380kHz Power Management IC SSC3S927

Description
AC to DC Switching Converter Off-Line Switcher 380kHz 18-Pin SOP Product overview: SSC3S927 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 380kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SSC3S927 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC to DC Switching Converter Off-Line Switcher 380kHz 18-Pin SOP Product overview: SSC3S927 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 380kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SSC3S927 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
380kHz Power Management IC
748-SSC3S927
380kHz Power Management IC 748-SSC3S927
AC to DC Switching Converter Off-Line Switcher 380kHz 18-Pin SOP Product overview: SSC3S927 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 380kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SSC3S927 can be used for catalog matching and distributor lookup.

AC to DC Switching Converter Off-Line Switcher 380kHz 18-Pin SOP Product overview: SSC3S927 from Sanken Electric Co., Ltd. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 380kHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-SSC3S927 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SSC3S927 - 935051-SSC3S927 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SSC3S927
935051-SSC3S927
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SSC3S927 935051-SSC3S927
Manufacturer: Sanken Win Source Part Number: 935051-SSC3S927 Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Regulator Positive Output - - DC-DC Controller IC 18-SOP Package: Reel - TR Package: 18-SOIC (0.213", 5.40mm Width) Mounting: Surface Mount Supply Voltage: 7.8V ~ 18.2V Categories: Integrated Circuits (ICs) Case / Package: 18-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Sanken
Win Source Part Number: 935051-SSC3S927
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Regulator Positive Output - - DC-DC Controller IC 18-SOP
Package: Reel - TR
Package: 18-SOIC (0.213", 5.40mm Width)
Mounting: Surface Mount
Supply Voltage: 7.8V ~ 18.2V
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SSC3S927 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SSC3S927
PMIC - Voltage Regulators - DC DC Switching Controllers SSC3S927
IC OFFLINE SWITCH CTLR 18SOP

IC OFFLINE SWITCH CTLR 18SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-SSC3S927 935051-SSC3S927 SSC3S927
Product Name 380kHz Power Management IC PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SSC3S927 PMIC - Voltage Regulators - DC DC Switching Controllers
fsw 380 kHz 31.5 to 300 kHz
Unlock Full Specs
to access all available technical data