Manufacturer: Sanken
Win Source Part Number: 897673-SSC2102S
Features: PFC IC Discontinuous Conduction (DCM) - 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SSC2102
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SSC2102S DK, SSC2102STR, SSC2102SDKR, SSC2102S-ND, SSC2102SCT
PFC IC Discontinuous Conduction (DCM) 8-SOP
IC PFC CTRLR DCM 8SOP
IC PFC CTRLR DCM 8SOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 897673-SSC2102S | SSC2102S | SSC2102S | SSC2102S |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - SSC2102S | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |