PFC IC Discontinuous Conduction (DCM) 8-SOP
PFC IC Discontinuous Conduction (DCM) 8-SOP
Manufacturer: Sanken
Win Source Part Number: 897672-SSC2101S-TL
Operating Temperature Range: -40°C ~ 85°C
Features: PFC IC Discontinuous Conduction (DCM) - 8-SOP
Package: 8-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSC2101
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: SSC2101S-TL DK, SSC2101S-TLDKR, SSC2101S-TLCT, SSC2101S-TLTR
IC PFC CTRLR DCM 8SOP
PFC IC Discontinuous Conduction (DCM) 8-SOP
IC PFC CTRLR DCM 8SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | SSC2101S-TLTR-ND | 897672-SSC2101S-TL | SSC2101S-TL | SSC2101S-TL | SSC2101S-TL |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - SSC2101S-TL | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |