PFC IC Critical Conduction (CRM) 8-SOP
PFC IC Critical Conduction (CRM) 8-SOP
Manufacturer: Sanken
Win Source Part Number: 192829-SSC2006SA
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 8-SOP
Supply Voltage - Operating: 14 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
PFC IC Critical Conduction (CRM) 8-SOP
IC PFC CTRLR CRM 8SOP
IC PFC CTRLR CRM 8SOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | SSC2006SACT-ND | 192829-SSC2006SA | SSC2006SA | SSC2006SA | SSC2006SA |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - SSC2006SA | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |