PFC IC Continuous Conduction (CCM) 57kHz ~ 70kHz 8-SOP
Manufacturer: Sanken
Win Source Part Number: 801940-SSC2001S
Packaging: Reel
Mounting Style: SMD
Frequency - Switching: 57kHz ~ 70kHz
Mode: Continuous Conduction (CCM)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 15V
PFC IC Continuous Conduction (CCM) 57kHz ~ 70kHz 8-SOP
IC PFC CTRLR CCM 70KHZ 8SOP
IC PFC CTRLR CCM 70KHZ 8SOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | SSC2001S-ND | 801940-SSC2001S | SSC2001S | SSC2001S | SSC2001S |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - SSC2001S | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |