Manufacturer: Sanken
Win Source Part Number: 192830-SSC2001S-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 57kHz to 70kHz
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 8-SOP
Supply Voltage - Operating: 15V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
PFC IC Continuous Conduction (CCM) 57kHz ~ 70kHz 8-SOP
PFC IC Continuous Conduction (CCM) 57kHz ~ 70kHz 8-SOP
IC PFC CTRLR CCM 70KHZ 8SOP
PFC IC Continuous Conduction (CCM) 57kHz ~ 70kHz 8-SOP
IC PFC CTRLR CCM 70KHZ 8SOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 192830-SSC2001S-TL | SSC2001S-TLCT-ND | SSC2001S-TL | SSC2001S-TL | SSC2001S-TL |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - SSC2001S-TL | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |