Manufacturer: Sanken
Win Source Part Number: 808228-SPI-8002TW
Packaging: Reel
Mounting Style: SMD
Supplier Device Package: 16-HSOP
Manufacturer Package: 16-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,400
MSL Level: 1 (Unlimited)
"Switching Regulator IC Output 16-SOIC (0.295"", 7.50mm Width) Exposed Pad"
Switching Regulator IC Output 16-SOIC (0.295", 7.50mm Width) Exposed Pad
IC REG BUCK ADJ 1.5A DL 16HSOP
IC REG BUCK ADJ 1.5A DL 16HSOP
IC REG BUCK ADJ 1.5A DL 16HSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 808228-SPI-8002TW | SPI-8002TW-ND | SPI-8002TW | SPI-8002TW | SPI-8002TW | 681-SPI-8002TW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SPI-8002TW | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1.5A DL 16HSOP |
| Package Type | SOIC; Other; 16-SOIC Exposed Pad | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) Exposed Pad | SOIC | SOIC; Other; 16-SOIC (0.295, 7.50mm Width) Exposed Pad |