"Buck Switching Regulator IC Positive Adjustable 1V 2 Output 1.5A 16-SOIC (0.295"", 7.50mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 1.5A 16-SOIC (0.295", 7.50mm Width) Exposed Pad
IC REG BUCK ADJ 1.5A DL 16HSOP
IC REG BUCK ADJ 1.5A DL 16HSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SPI-8001TW-ND | SPI-8001TW | SPI-8001TW | SPI-8001TW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) Exposed Pad | SOIC | |
| Special Features | Multiple Outputs | |||
| Output Voltage | 1 to 16 volts | 1 to 16 volts | 1 volts |