IC MTR DRV UNIPOLAR 10-44V 15SIP Product overview: SMA7022MU from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 44V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SMA7022MU can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 046984-SMA7022MU
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 10 V to 44 V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 15-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 44 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Unipolar Motor Driver Power MOSFET Parallel 15-SIP
IC MTR DRV UNIPOLAR 10-44V 15SIP
IC MTR DRV UNIPOLAR 10-44V 15SIP
Unipolar Motor Driver Power MOSFET Parallel 15-SIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-SMA7022MU | 046984-SMA7022MU | SMA7022MU-ND | SMA7022MU | SMA7022MU | SMA7022MU |
| Product Name | 44V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - SMA7022MU | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| DC Input | 44 volts | 10 to 44 volts | 10 to 44 volts | |||
| AC Input | 10 to 44 volts | 10 to 44 volts | ||||
| Continuous Current | 1 amps | 1 amps |