Sanken Electric Co., Ltd. 13.5V 16.5V Motor Driver IC SMA6852MZ LF2452

Description
IC MOTOR DRVR 13.5V-16.5V 24SIP Product overview: SMA6852MZ LF2452 from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5V, 16.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.5V, 16.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SMA6852MZ LF2452 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRVR 13.5V-16.5V 24SIP Product overview: SMA6852MZ LF2452 from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5V, 16.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.5V, 16.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SMA6852MZ LF2452 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13.5V 16.5V Motor Driver IC - 744-SMA6852MZ LF2452 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.5V 16.5V Motor Driver IC
744-SMA6852MZ LF2452
13.5V 16.5V Motor Driver IC 744-SMA6852MZ LF2452
IC MOTOR DRVR 13.5V-16.5V 24SIP Product overview: SMA6852MZ LF2452 from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5V, 16.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.5V, 16.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SMA6852MZ LF2452 can be used for catalog matching and distributor lookup.

IC MOTOR DRVR 13.5V-16.5V 24SIP Product overview: SMA6852MZ LF2452 from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5V, 16.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.5V, 16.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SMA6852MZ LF2452 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1315914-SMA6852MZ LF2452 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1315914-SMA6852MZ LF2452
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1315914-SMA6852MZ LF2452
Win Source Part Number: 1315914-SMA6852MZ LF2452 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: Appliance Technology: Power MOSFET Current - Output: 1.5A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Motor Type - AC, DC: AC, Synchronous Voltage - Supply: 13.5V ~ 16.5V Mounting Type: Through Hole Package / Case: 24-SIP Formed Leads Supplier Device Package: 24-SIP, LF2452 Temperature Range - Operating: -20°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Sanken Base Product Number: SMA6852

Win Source Part Number: 1315914-SMA6852MZ LF2452
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: Appliance
Technology: Power MOSFET
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Voltage - Load: 400V (Max)
Motor Type - AC, DC: AC, Synchronous
Voltage - Supply: 13.5V ~ 16.5V
Mounting Type: Through Hole
Package / Case: 24-SIP Formed Leads
Supplier Device Package: 24-SIP, LF2452
Temperature Range - Operating: -20°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Sanken
Base Product Number: SMA6852

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - SMA6852MZ LF2452 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
SMA6852MZ LF2452
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers SMA6852MZ LF2452
IC MOTOR DRVR 13.5V-16.5V 24SIP

IC MOTOR DRVR 13.5V-16.5V 24SIP

Supplier's Site
PMIC - Motor Drivers, Controllers - SMA6852MZ LF2452 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
SMA6852MZ LF2452
PMIC - Motor Drivers, Controllers SMA6852MZ LF2452
IC MOTOR DRVR 13.5V-16.5V 24SIP

IC MOTOR DRVR 13.5V-16.5V 24SIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-SMA6852MZ LF2452 1315914-SMA6852MZ LF2452 SMA6852MZ LF2452 SMA6852MZ LF2452
Product Name 13.5V 16.5V Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
DC Input 16 volts 14 to 16 volts
Unlock Full Specs
to access all available technical data