Manufacturer: Sanken
Win Source Part Number: 1251199-SMA6823MH
Manufacturer Homepage: www.sanken-ele.co.jp
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC MOTOR DRVR 13.5V-16.5V 24ZIP Product overview: SMA6823MH from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5V, 16.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.5V, 16.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SMA6823MH can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 13.5V-16.5V 24ZIP
IC MOTOR DRVR 13.5V-16.5V 24ZIP
Motor Driver Power MOSFET Parallel 24-ZIP (SMA-24)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1251199-SMA6823MH | 744-SMA6823MH | SMA6823MH | SMA6823MH | SMA6823MH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - SMA6823MH | 13.5V 16.5V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| DC Input | 16 volts | ||||
| Continuous Current | 2.5 amps |