Manufacturer: Sanken
Win Source Part Number: 046983-SMA6511
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 4 NPN, 1 PNP Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Current Collector: 1.5A, 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 2mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 1A, 4V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
TRANS 4NPN/1PNP DARL 60V 12SIP Product overview: SMA6511 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SMA6511 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 4 NPN, 1 PNP Darlington 60V 1.5A, 3A 4W Through Hole 12-SIP
TRANS 4NPN/1PNP DARL 60V 12SIP
TRANS 4NPN/1PNP DARL 60V 12SIP
TRANS 4NPN/1PNP DARL 60V 12SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 046983-SMA6511 | 277-SMA6511 | SMA6511-ND | SMA6511 | SMA6511 | 681-SMA6511 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - SMA6511 | 60V Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS 4NPN/1PNP DARL 60V 12SIP |
| Polarity | NPN; PNP; 4 NPN, 1 PNP Darlington | NPN; PNP | 4 NPN, 1 PNP Darlington; NPN; PNP | NPN; PNP; NPN AND PNP | ||
| Package Type | SOT3; 12-SIP | Tube | 12-SIP | 12-SIP | ||
| Packing Method | Tube | Tube; Tube | ||||
| VCEO | 60 volts | 60 volts | 60 volts |