Mosfet Array 3 N and 3 P-Channel (3-Phase Bridge) 500V 2.5A Through Hole 12-SIP
Manufacturer: Sanken
Win Source Part Number: 042666-SMA5133
Packaging: Tube/Rail
Mounting: Through Hole
FET Type: 3 N and 3 P-Channel (3-Phase Bridge)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 12-SIP
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.5A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
MOSFET 3N/3P-CH 500V 2.5A 12SIP Product overview: SMA5133 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SMA5133 can be used for catalog matching and distributor lookup.
MOSFET 3N/3P-CH 500V 2.5A 12SIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SMA5133-ND | 042666-SMA5133 | 289-SMA5133 | SMA5133 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMA5133 | 500V 2.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 12-SIP | SOT3; 12-SIP | Tube |