Sanken Electric Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMA5131 SMA5131

Description
Manufacturer: Sanken Win Source Part Number: 211787-SMA5131 Packaging: Tube/Rail Mounting: Through Hole FET Type: 3 N and 3 P-Channel (3-Phase Bridge) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Case / Package: 12-SIP Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 2A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 211787-SMA5131 Packaging: Tube/Rail Mounting: Through Hole FET Type: 3 N and 3 P-Channel (3-Phase Bridge) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Case / Package: 12-SIP Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 2A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMA5131 - 211787-SMA5131 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMA5131
211787-SMA5131
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMA5131 211787-SMA5131
Manufacturer: Sanken Win Source Part Number: 211787-SMA5131 Packaging: Tube/Rail Mounting: Through Hole FET Type: 3 N and 3 P-Channel (3-Phase Bridge) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Case / Package: 12-SIP Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 2A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 211787-SMA5131
Packaging: Tube/Rail
Mounting: Through Hole
FET Type: 3 N and 3 P-Channel (3-Phase Bridge)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 12-SIP
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 2A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SMA5131-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SMA5131-ND
FET, MOSFET Arrays SMA5131-ND
Mosfet Array 6 N-Channel (3-Phase Bridge) 250V 2A Through Hole 12-SIP

Mosfet Array 6 N-Channel (3-Phase Bridge) 250V 2A Through Hole 12-SIP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SMA5131 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SMA5131
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SMA5131
MOSFET 6N-CH 250V 2A 12SIP

MOSFET 6N-CH 250V 2A 12SIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 211787-SMA5131 SMA5131-ND SMA5131
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SMA5131 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 400 um Discrete GaAs pHEMT Die - QPD2040D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 400 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
60V 75A MOSFET Transistor - 278-AUIRF1010EZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers