TRANS ARRAY 3-PHASE MOTOR DVR Product overview: SMA5130 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-SMA5130 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 211786-SMA5130
Packaging: Tube/Rail
Voltage Rating: 250V
Current Rating: 2.5A
Applications: General Purpose
Mounting: Through Hole
Transistor Polarity: 3 PNP Darlington, 3 N-Channel (3-Phase Bridge)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 15-SIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
TRANS ARRAY 3-PHASE MOTOR DVR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 294-SMA5130 | 211786-SMA5130 | SMA5130 |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors - Special Purpose - SMA5130 | Discrete Semiconductor Products - Transistors - Special Purpose |
| Package Type | Tube | SOT3; 15-SIP |