MOSFET 4N-CH 100V 4A 12SIP Product overview: SMA5106 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SMA5106 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 120V 5A 5W Through Hole 12-SIP
Manufacturer: Sanken
Win Source Part Number: 046982-SMA5106
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 3mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 3A, 2V
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
TRANS 4NPN DARL 120V 5A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 289-SMA5106 | SMA5106-ND | 046982-SMA5106 | SMA5106 |
| Product Name | 100V 4A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors (BJT) - Arrays - SMA5106 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| TJ | 150 C (302 F) | |||
| Package Type | Tube | 12-SIP | SOT3; 12-SIP | |
| Packing Method | Tube | Tube; Tube |