Sanken Electric Co., Ltd. Bipolar Transistor Arrays SMA4038

Description
Bipolar (BJT) Transistor Array 6 NPN Darlington 120V 3A 4W Through Hole 15-SIP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 6 NPN Darlington 120V 3A 4W Through Hole 15-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - SMA4038-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SMA4038-ND
Bipolar Transistor Arrays SMA4038-ND
Bipolar (BJT) Transistor Array 6 NPN Darlington 120V 3A 4W Through Hole 15-SIP

Bipolar (BJT) Transistor Array 6 NPN Darlington 120V 3A 4W Through Hole 15-SIP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - SMA4038 - 895556-SMA4038 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SMA4038
895556-SMA4038
TRANSISTORS - Transistors (BJT) - Arrays - SMA4038 895556-SMA4038
Manufacturer: Sanken Win Source Part Number: 895556-SMA4038 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array 6 NPN Darlington 120V 3A - 4W Through Hole 15-SIP Package: 15-SIP Exposed Tab, Formed Leads Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: 15-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8541.29.0095

Manufacturer: Sanken
Win Source Part Number: 895556-SMA4038
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 6 NPN Darlington 120V 3A - 4W Through Hole 15-SIP
Package: 15-SIP Exposed Tab, Formed Leads
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: 15-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Bipolar Transistor Arrays - SMA4038 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
SMA4038
Bipolar Transistor Arrays SMA4038
TRANS 6NPN DARL 120V 3A 15SIP

TRANS 6NPN DARL 120V 3A 15SIP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMA4038 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMA4038
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMA4038
TRANS 6NPN DARL 120V 3A 15SIP

TRANS 6NPN DARL 120V 3A 15SIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SMA4038-ND 895556-SMA4038 SMA4038 SMA4038
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - SMA4038 Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN 6 NPN Darlington; NPN
Package Type 15-SIP Exposed Tab, Formed Leads SOT3; 15-SIP 15-SIP Exposed Tab, Formed Leads
IC(max) 3000 milliamps 3000 milliamps
VCEO 120 volts 120 volts
Unlock Full Specs
to access all available technical data