Sanken Electric Co., Ltd. Bipolar Transistor Arrays SMA4030

Description
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 100V 3A 40MHz 4W Through Hole 12-SIP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 100V 3A 40MHz 4W Through Hole 12-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - SMA4030-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SMA4030-ND
Bipolar Transistor Arrays SMA4030-ND
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 100V 3A 40MHz 4W Through Hole 12-SIP

Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 100V 3A 40MHz 4W Through Hole 12-SIP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - SMA4030 - 046978-SMA4030 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SMA4030
046978-SMA4030
TRANSISTORS - Transistors (BJT) - Arrays - SMA4030 046978-SMA4030
Manufacturer: Sanken Win Source Part Number: 046978-SMA4030 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 40MHz Transistor Polarity: 4 NPN Darlington (Quad) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 3mA, 1.5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 2000 @ 1.5A, 4V Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 046978-SMA4030
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 3mA, 1.5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 1.5A, 4V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 3A Bipolar Transistor
277-SMA4030
100V 3A Bipolar Transistor 277-SMA4030
TRANS 4NPN DARL 100V 3A 12-SIP Product overview: SMA4030 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SMA4030 can be used for catalog matching and distributor lookup.

TRANS 4NPN DARL 100V 3A 12-SIP Product overview: SMA4030 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SMA4030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMA4030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMA4030
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMA4030
TRANS 4NPN DARL 100V 3A 12-SIP

TRANS 4NPN DARL 100V 3A 12-SIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number SMA4030-ND 046978-SMA4030 277-SMA4030 SMA4030
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - SMA4030 100V 3A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; 4 NPN Darlington (Quad)
Package Type 12-SIP SOT3; 12-SIP Tube
Packing Method Tube Tube; Tube
VCEO 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
Single, Pre-Biased Bipolar Transistors - 448-BCR523E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Bipolar Transistors - 155276 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details