Sanken Electric Co., Ltd. 60V 3A Bipolar Transistor SMA4021

Description
TRANS 4PNP DARL 60V 3A 12-SIP Product overview: SMA4021 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SMA4021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 4PNP DARL 60V 3A 12-SIP Product overview: SMA4021 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SMA4021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A Bipolar Transistor
277-SMA4021
60V 3A Bipolar Transistor 277-SMA4021
TRANS 4PNP DARL 60V 3A 12-SIP Product overview: SMA4021 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SMA4021 can be used for catalog matching and distributor lookup.

TRANS 4PNP DARL 60V 3A 12-SIP Product overview: SMA4021 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SMA4021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - SMA4021 - 1251179-SMA4021 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SMA4021
1251179-SMA4021
TRANSISTORS - Transistors (BJT) - Arrays - SMA4021 1251179-SMA4021
Manufacturer: Sanken Win Source Part Number: 1251179-SMA4021 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: 12-SIP, Exposed Tab Power - Max: 4W Transistor Type: 4 PNP Darlington (Quad) Family Name: SMA4021 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: 12-SIP Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 4mA, 2A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 2A, 4V Introduction Date: March 05, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 1251179-SMA4021
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 12-SIP, Exposed Tab
Power - Max: 4W
Transistor Type: 4 PNP Darlington (Quad)
Family Name: SMA4021
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: 12-SIP
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 4mA, 2A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 2A, 4V
Introduction Date: March 05, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Transistor Arrays - SMA4021-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SMA4021-ND
Bipolar Transistor Arrays SMA4021-ND
Bipolar (BJT) Transistor Array 4 PNP Darlington (Quad) 60V 3A 4W Through Hole 12-SIP

Bipolar (BJT) Transistor Array 4 PNP Darlington (Quad) 60V 3A 4W Through Hole 12-SIP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SMA4021 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SMA4021
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SMA4021
TRANS 4PNP DARL 60V 3A 12-SIP

TRANS 4PNP DARL 60V 3A 12-SIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Darlington Transistors Transistors Bipolar RF Transistors
Product Number 277-SMA4021 1251179-SMA4021 SMA4021-ND SMA4021
Product Name 60V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - SMA4021 Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tube SOT3 12-SIP
Packing Method Tube Tube; Tube Tube; Tube
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data