Bipolar (BJT) Transistor Array 4 PNP Darlington (Quad) 60V 4A 4W, 20W Through Hole 12-SIP
TRANS 4PNP DARL 60V 4A 12SIP Product overview: SMA4020 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SMA4020 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 211782-SMA4020
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 4 PNP Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 6mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 3A, 4V
Maximum Power Dissipation: 4W, 20W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
TRANS 4PNP DARL 60V 4A 12SIP
TRANS 4PNP DARL 60V 4A 12SIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | SMA4020-ND | 277-SMA4020 | 211782-SMA4020 | 681-SMA4020 | SMA4020 |
| Product Name | Bipolar Transistor Arrays | 60V 4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - SMA4020 | TRANS 4PNP DARL 60V 4A 12SIP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; 4 PNP Darlington (Quad) | PNP; PNP | ||
| Package Type | 12-SIP | Tube | SOT3; 12-SIP | ||
| Packing Method | Tube | Tube; Tube | |||
| VCEO | 60 volts | 60 volts |