Manufacturer: Sanken
Win Source Part Number: 847461-SLA7076MPRT
Features: Motor Driver
Package: Tube
Family Name: SLA7076
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 180
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP Product overview: SLA7076MPRT from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7076MPRT can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 847461-SLA7076MPRT | 744-SLA7076MPRT | SLA7076MPRT-ND | SLA7076MPRT | SLA7076MPRT | SLA7076MPRT |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - SLA7076MPRT | 5.5V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| DC Input | 6 volts | 3 to 6 volts | ||||
| Configuration | PCB Mount; 23-ESIP Formed Leads | |||||
| Communication | Parallel Interface | Parallel |