Manufacturer: Sanken
Win Source Part Number: 895333-SLA7073MPR
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)
Package: Tube
Package: 23-ESIP Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 23-ZIP (SLA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP Product overview: SLA7073MPR from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7073MPR can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)
Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 895333-SLA7073MPR | 744-SLA7073MPR | SLA7073MPR-ND | SLA7073MPR | SLA7073MPR | SLA7073MPR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - SLA7073MPR | 5.5V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |
| PC-Based Bus | Parallel | |||||
| DC Input | 6 volts | 3 to 6 volts | ||||
| Configuration | PCB Mount; 23-ESIP Formed Leads | |||||
| Communication | Parallel Interface | Parallel |