Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)
Manufacturer: Sanken
Win Source Part Number: 1250696-SLA7072MPRT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 150°C (TJ)
Package: 23-SSIP, Exposed Tab, Formed Lead
Applications: General
Technology: Power MOSFET
Operating Supply Voltage: 3 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Low Side (4)
Output Current: 2A
Voltage - Load: 10 V ~ 44 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Family Name: SLA7072
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: 23-SLA
Alternative Parts (Cross-Reference): BH6799FVM; BH6799FVM-GTR; BA6849FP-E2;
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP Product overview: SLA7072MPRT from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7072MPRT can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | SLA7072MPRT-ND | 1250696-SLA7072MPRT | 744-SLA7072MPRT | SLA7072MPRT | SLA7072MPRT | SLA7072MPRT |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - SLA7072MPRT | 5.5V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; 23-ESIP Formed Leads | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 6 volts |