IC MTR DRV UNIPOLAR 3-5.5V 23ZIP Product overview: SLA7071MR from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7071MR can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)
Manufacturer: Sanken
Win Source Part Number: 1096824-SLA7071MR
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 10 V to 44 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 23-SLA
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-SLA7071MR | SLA7071MR-ND | 1096824-SLA7071MR | SLA7071MR | SLA7071MR | SLA7071MR |
| Product Name | 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - SLA7071MR | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| Configuration | PCB Mount; 23-ESIP Formed Leads | |||||
| Communication | Parallel Interface | Parallel |