IC MTR DRV UNIPOLAR 3-5.5V 23ZIP Product overview: SLA7070MPRT from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7070MPRT can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)
Win Source Part Number: 1010615-SLA7070MPRT
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 180
Technology: Power MOSFET
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Low Side (4)
Voltage - Load: 10V ~ 44V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 23-ESIP Formed Leads
Supplier Device Package: 23-ZIP (SLA)
Temperature Range - Operating: -20°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Sanken
Other Names: SLA7070MPRT DK
Base Product Number: SLA7070
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
Unipolar Motor Driver Power MOSFET Parallel 23-ZIP (SLA)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-SLA7070MPRT | SLA7070MPRT-ND | 1010615-SLA7070MPRT | SLA7070MPRT | SLA7070MPRT | SLA7070MPRT |
| Product Name | 5.5V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| Configuration | PCB Mount; 23-ESIP Formed Leads | |||||
| Communication | Parallel Interface | Parallel |