Sanken Electric Co., Ltd. 5.5V Motor Driver IC SLA7066M

Description
IC MTR DRV UNIPOLAR 3-5.5V 21SIP Product overview: SLA7066M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7066M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MTR DRV UNIPOLAR 3-5.5V 21SIP Product overview: SLA7066M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7066M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V Motor Driver IC - 744-SLA7066M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Motor Driver IC
744-SLA7066M
5.5V Motor Driver IC 744-SLA7066M
IC MTR DRV UNIPOLAR 3-5.5V 21SIP Product overview: SLA7066M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7066M can be used for catalog matching and distributor lookup.

IC MTR DRV UNIPOLAR 3-5.5V 21SIP Product overview: SLA7066M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7066M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - SLA7066M - 046956-SLA7066M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - SLA7066M
046956-SLA7066M
PMIC - PMIC - Motor Drivers, Controllers - SLA7066M 046956-SLA7066M
Manufacturer: Sanken Win Source Part Number: 046956-SLA7066M Packaging: Tube/Rail Applications: Printer Mounting: Through Hole Technology: NMOS Output Current: 2A Voltage - Load: 10 V to 44 V Motor Type - Stepper: Unipolar Motor Type - AC, DC: Brushed DC Step Resolution: 1, 1/2, 1/4, 1/8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: 21-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control

Manufacturer: Sanken
Win Source Part Number: 046956-SLA7066M
Packaging: Tube/Rail
Applications: Printer
Mounting: Through Hole
Technology: NMOS
Output Current: 2A
Voltage - Load: 10 V to 44 V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 21-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - SLA7066M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
SLA7066M
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers SLA7066M
IC MTR DRV UNIPOLAR 3-5.5V 21SIP

IC MTR DRV UNIPOLAR 3-5.5V 21SIP

Supplier's Site
Motor Drivers, Controllers - SLA7066M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
SLA7066M
Motor Drivers, Controllers SLA7066M
Unipolar Motor Driver NMOS Parallel 21-SIP

Unipolar Motor Driver NMOS Parallel 21-SIP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - SLA7066M - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
SLA7066M
PMIC - Motor Drivers, Controllers SLA7066M
IC MTR DRV UNIPOLAR 3-5.5V 21SIP

IC MTR DRV UNIPOLAR 3-5.5V 21SIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-SLA7066M 046956-SLA7066M SLA7066M SLA7066M SLA7066M
Product Name 5.5V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - SLA7066M Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
DC Input 6 volts 3 to 6 volts
AC Input 3 to 6 volts
Unlock Full Specs
to access all available technical data