Manufacturer: Sanken
Win Source Part Number: 086337-SLA7062M
Packaging: Tube/Rail
Applications: Printer
Mounting: Through Hole
Technology: NMOS
Output Current: 3A
Voltage - Load: 10 V to 44 V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 21-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): L6226D; MC34920EI; LMD18200-2D/883;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control
IC MTR DRV UNIPOLAR 3-5.5V 21SIP Product overview: SLA7062M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7062M can be used for catalog matching and distributor lookup.
IC MTR DRV UNIPOLAR 3-5.5V 21SIP
IC MTR DRV UNIPOLAR 3-5.5V 21SIP
Unipolar Motor Driver NMOS Parallel 21-SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 086337-SLA7062M | 744-SLA7062M | SLA7062M | SLA7062M | SLA7062M |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - SLA7062M | 5.5V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 125 C (-4 to 257 F) | -20 C (-4 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | |
| AC Input | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 6 volts | |||
| Continuous Current | 3 amps | 3 amps |